3.01 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film
RES 3.01 KOHM 1% 1/8W 0805 Product overview: SFR10EZPF3011 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.01 KOHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.01 KOHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR10EZPF3011 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1237039-SFR10EZPF301
Category: Resistors>Chip Resistor - Surface Mount
Series: SFR
Features: Anti-Sulfur
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.01 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SFR10EZPF3011-ND | 52-SFR10EZPF3011 | 1237039-SFR10EZPF3011 |
| Product Name | Chip Resistor - Surface Mount | 3.01 KOHM 8W Resistor | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | MetalFilm; Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 (2012 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % |