ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR10EZPF1802

Description
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet
Description
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SFR10EZPF1802-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SFR10EZPF1802-ND
Chip Resistor - Surface Mount SFR10EZPF1802-ND
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film

18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet
18 KOHM 8W Resistor - 52-SFR10EZPF1802 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18 KOHM 8W Resistor
52-SFR10EZPF1802
18 KOHM 8W Resistor 52-SFR10EZPF1802
RES 18 KOHM 1% 1/8W 0805 Product overview: SFR10EZPF1802 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 KOHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 KOHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR10EZPF1802 can be used for catalog matching and distributor lookup.

RES 18 KOHM 1% 1/8W 0805 Product overview: SFR10EZPF1802 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 KOHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 KOHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR10EZPF1802 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237047-SFR10EZPF1802
Resistors - Chip Resistor - Surface Mount 1237047-SFR10EZPF1802
Win Source Part Number: 1237047-SFR10EZPF180 2 Category: Resistors>Chip Resistor - Surface Mount Series: SFR Features: Anti-Sulfur Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 18 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor

Win Source Part Number: 1237047-SFR10EZPF1802
Category: Resistors>Chip Resistor - Surface Mount
Series: SFR
Features: Anti-Sulfur
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 18 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor

Buy Now Datasheet
Res, 18K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm - 42AK5519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
42AK5519
Res, 18K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm 42AK5519
RES, 18K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 18K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SFR10EZPF1802-ND 52-SFR10EZPF1802 1237047-SFR10EZPF1802 42AK5519
Product Name Chip Resistor - Surface Mount 18 KOHM 8W Resistor Resistors - Chip Resistor - Surface Mount Res, 18K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details