ROHM Semiconductor GmbH Sulfur Tolerant Chip Resistors SFR10EZPF

Description
ROHM's anti-sulfur chip resistors are featuring unique internal structure having high tolerance to sulfuric environments. This product is suitable for high-reliability sets and circuits.
Description
ROHM's anti-sulfur chip resistors are featuring unique internal structure having high tolerance to sulfuric environments. This product is suitable for high-reliability sets and circuits.
Datasheet
Datasheet Summary
Powered by GS/AI

The SFR10EZPF is a sulfur tolerant chip resistor from ROHM Semiconductor GmbH, designed to enhance reliability in environments with high sulfur exposure. It features a special construction that prevents sulfur gas penetration, making it suitable for high-reliability applications. This resistor complies with AEC-Q200 standards, ensuring its suitability for automotive applications. It is available in a size of 2012 (0805) and offers resistance tolerances of ±1% (F) and ±5% (J). The operating temperature range is from -55°C to +155°C, with a rated power of 0.125W at 70°C. The product is also ISO9001 and IATF16949 certified, indicating adherence to quality management standards.

Datasheet Summary
Powered by GS/AI

The SFR10EZPF is a sulfur tolerant chip resistor from ROHM Semiconductor GmbH, designed to enhance reliability in environments with high sulfur exposure. It features a special construction that prevents sulfur gas penetration, making it suitable for high-reliability applications. This resistor complies with AEC-Q200 standards, ensuring its suitability for automotive applications. It is available in a size of 2012 (0805) and offers resistance tolerances of ±1% (F) and ±5% (J). The operating temperature range is from -55°C to +155°C, with a rated power of 0.125W at 70°C. The product is also ISO9001 and IATF16949 certified, indicating adherence to quality management standards.

Suppliers

Company
Product
Description
Supplier Links
Sulfur Tolerant Chip Resistors - SFR10EZPF - ROHM Semiconductor GmbH
Willich, Germany
Sulfur Tolerant Chip Resistors
SFR10EZPF
Sulfur Tolerant Chip Resistors SFR10EZPF
ROHM's anti-sulfur chip resistors are featuring unique internal structure having high tolerance to sulfuric environments. This product is suitable for high-reliability sets and circuits.

ROHM's anti-sulfur chip resistors are featuring unique internal structure having high tolerance to sulfuric environments. This product is suitable for high-reliability sets and circuits.

Supplier's Site Datasheet
Sulfur Tolerant Chip Resistors - SFR10EZPF - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Sulfur Tolerant Chip Resistors
SFR10EZPF
Sulfur Tolerant Chip Resistors SFR10EZPF
ROHM's anti-sulfur chip resistors are featuring unique internal structure having high tolerance to sulfuric environments. This product is suitable for high-reliability sets and circuits.

ROHM's anti-sulfur chip resistors are featuring unique internal structure having high tolerance to sulfuric environments. This product is suitable for high-reliability sets and circuits.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Resistors Resistors
Product Number SFR10EZPF SFR10EZPF
Product Name Sulfur Tolerant Chip Resistors Sulfur Tolerant Chip Resistors
Category / Application General Use General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SFR10
Resistance Range 10 to 2.20E6 ohms 10 to 2.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567531 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers