10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
RES SMD 10 OHM 5% 1/10W 0603
RES SMD 10 OHM 5% 1/10W 0603
RES, 10R, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:SFR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 846-SFR03EZPJ100TR-ND | 59AC7296 |
| Product Name | Chip Resistor - Surface Mount | Res, 10R, 5%, 0603, Thick Film; Resistor Case Style Rohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Resistance Range | 10 ohms | 10 ohms |