ROHM Semiconductor USA, LLC Sulfur Tolerant Chip Jumper SFR03EZPJ000

Description
ROHM's anti-sulfur chip resistors are featuring unique internal structure having high tolerance to sulfuric environments. This product is suitable for high-reliability sets and circuits.
Request a Quote Datasheet
Description
ROHM's anti-sulfur chip resistors are featuring unique internal structure having high tolerance to sulfuric environments. This product is suitable for high-reliability sets and circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sulfur Tolerant Chip Jumper - SFR03EZPJ000 - ROHM Semiconductor GmbH
Willich, Germany
Sulfur Tolerant Chip Jumper
SFR03EZPJ000
Sulfur Tolerant Chip Jumper SFR03EZPJ000
ROHM's anti-sulfur chip resistors are featuring unique internal structure having high tolerance to sulfuric environments. This product is suitable for high-reliability sets and circuits.

ROHM's anti-sulfur chip resistors are featuring unique internal structure having high tolerance to sulfuric environments. This product is suitable for high-reliability sets and circuits.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1329036-SFR03EZPJ000 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329036-SFR03EZPJ000
Resistors - Chip Resistor - Surface Mount 1329036-SFR03EZPJ000
Manufacturer: Rohm Semiconductor Win Source Part Number: 1329036-SFR03EZPJ000 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: Jumper Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 0 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 511-1823-6,511-1823- 2,511-1823-1 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1329036-SFR03EZPJ000
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: Jumper
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 511-1823-6,511-1823-2,511-1823-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
0 OHM 10W Resistor - 52-SFR03EZPJ000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 OHM 10W Resistor
52-SFR03EZPJ000
0 OHM 10W Resistor 52-SFR03EZPJ000
RES 0 OHM JUMPER 1/10W 0603 Product overview: SFR03EZPJ000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR03EZPJ000 can be used for catalog matching and distributor lookup.

RES 0 OHM JUMPER 1/10W 0603 Product overview: SFR03EZPJ000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR03EZPJ000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SFR03EZPJ000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SFR03EZPJ000
Chip Resistor - Surface Mount SFR03EZPJ000
RES 0 OHM JUMPER 1/10W 0603

RES 0 OHM JUMPER 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number SFR03EZPJ000 1329036-SFR03EZPJ000 52-SFR03EZPJ000 SFR03EZPJ000
Product Name Sulfur Tolerant Chip Jumper Resistors - Chip Resistor - Surface Mount 0 OHM 10W Resistor Chip Resistor - Surface Mount
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603 (1608 Metric)
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details