ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR03EZPF4702

Description
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SFR03EZPF4702TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR03EZPF4702TR-ND
Chip Resistor - Surface Mount 846-SFR03EZPF4702TR-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR03EZPF4702DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR03EZPF4702DKR-ND
Chip Resistor - Surface Mount 846-SFR03EZPF4702DKR-ND
RES SMD 47K OHM 1% 1/10W 0603

RES SMD 47K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR03EZPF4702CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR03EZPF4702CT-ND
Chip Resistor - Surface Mount 846-SFR03EZPF4702CT-ND
RES SMD 47K OHM 1% 1/10W 0603

RES SMD 47K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - SFR03EZPF4702 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SFR03EZPF4702
Chip Resistor - Surface Mount SFR03EZPF4702
RES SMD 47K OHM 1% 1/10W 0603

RES SMD 47K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - SFR03EZPF4702 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SFR03EZPF4702
Resistors - Chip Resistor - Surface Mount SFR03EZPF4702
RES SMD 47K OHM 1% 1/10W 0603

RES SMD 47K OHM 1% 1/10W 0603

Supplier's Site
Res, 47K, 1%, 0603, Thick Film; Resistor Case Style Rohm - 59AC7295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0603, Thick Film; Resistor Case Style Rohm
59AC7295
Res, 47K, 1%, 0603, Thick Film; Resistor Case Style Rohm 59AC7295
RES, 47K, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47kohm; Product Range:SFR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 47K, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47kohm; Product Range:SFR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 846-SFR03EZPF4702TR-ND SFR03EZPF4702 SFR03EZPF4702 59AC7295
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 47K, 1%, 0603, Thick Film; Resistor Case Style Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data