ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR03EZPF3002

Description
RES SMD 30K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 30K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SFR03EZPF3002CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR03EZPF3002CT-ND
Chip Resistor - Surface Mount 846-SFR03EZPF3002CT-ND
RES SMD 30K OHM 1% 1/10W 0603

RES SMD 30K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR03EZPF3002TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR03EZPF3002TR-ND
Chip Resistor - Surface Mount 846-SFR03EZPF3002TR-ND
30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SFR03EZPF3002 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SFR03EZPF3002
Chip Resistor - Surface Mount SFR03EZPF3002
RES SMD 30K OHM 1% 1/10W 0603

RES SMD 30K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 846-SFR03EZPF3002CT-ND SFR03EZPF3002
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details