RES SMD 3K OHM 1% 1/10W 0603
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
RES SMD 3K OHM 1% 1/10W 0603
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 846-SFR03EZPF3001CT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Tolerance | 1 +/- % |