ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR03EZPF2202

Description
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SFR03EZPF2202TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR03EZPF2202TR-ND
Chip Resistor - Surface Mount 846-SFR03EZPF2202TR-ND
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR03EZPF2202DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR03EZPF2202DKR-ND
Chip Resistor - Surface Mount 846-SFR03EZPF2202DKR-ND
RES SMD 22K OHM 1% 1/10W 0603

RES SMD 22K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR03EZPF2202CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR03EZPF2202CT-ND
Chip Resistor - Surface Mount 846-SFR03EZPF2202CT-ND
RES SMD 22K OHM 1% 1/10W 0603

RES SMD 22K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 22K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm - 42AK5502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm
42AK5502
Res, 22K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm 42AK5502
RES, 22K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 22K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-SFR03EZPF2202TR-ND 42AK5502
Product Name Chip Resistor - Surface Mount Res, 22K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6983FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details