ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR03EZPF10R0

Description
RES SMD 10 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 10 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SFR03EZPF10R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR03EZPF10R0DKR-ND
Chip Resistor - Surface Mount 846-SFR03EZPF10R0DKR-ND
RES SMD 10 OHM 1% 1/10W 0603

RES SMD 10 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR03EZPF10R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR03EZPF10R0TR-ND
Chip Resistor - Surface Mount 846-SFR03EZPF10R0TR-ND
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR03EZPF10R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR03EZPF10R0CT-ND
Chip Resistor - Surface Mount 846-SFR03EZPF10R0CT-ND
RES SMD 10 OHM 1% 1/10W 0603

RES SMD 10 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - SFR03EZPF10R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SFR03EZPF10R0
Chip Resistor - Surface Mount SFR03EZPF10R0
RES SMD 10 OHM 1% 1/10W 0603

RES SMD 10 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 10R, 1%, 0603, Thick Film; Resistor Case Style Rohm - 59AC7287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0603, Thick Film; Resistor Case Style Rohm
59AC7287
Res, 10R, 1%, 0603, Thick Film; Resistor Case Style Rohm 59AC7287
RES, 10R, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:SFR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 10R, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:SFR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - SFR03EZPF10R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SFR03EZPF10R0
Resistors - Chip Resistor - Surface Mount SFR03EZPF10R0
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 846-SFR03EZPF10R0DKR-ND SFR03EZPF10R0 59AC7287 SFR03EZPF10R0
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10R, 1%, 0603, Thick Film; Resistor Case Style Rohm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details