ROHM's anti-sulfur chip resistors are featuring unique internal structure having high tolerance to sulfuric environments. This product is suitable for high-reliability sets and circuits.
ROHM's anti-sulfur chip resistors are featuring unique internal structure having high tolerance to sulfuric environments. This product is suitable for high-reliability sets and circuits.
RES 0 OHM 1% 1/10W 0603
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SFR03EZPF | SFR03EZPF | 846-SFR03EZPFCT-ND |
| Product Name | Sulfur Tolerant Chip Resistors | Sulfur Tolerant Chip Resistors | Chip Resistor - Surface Mount |
| Category / Application | General Use | General Use | Automotive; General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SFR03 | 0603; 0603 |
| Resistance Range | 10 to 1.00E7 ohms | 10 to 1.00E7 ohms | 0.0 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C |