Win Source Part Number: 1237026-SFR01MZPJ472
Category: Resistors>Chip Resistor - Surface Mount
Series: SFR
Features: Anti-Sulfur
Package: Tape & Reel (TR)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.7 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
RES 4.7K OHM 5% 1/16W 0402 Product overview: SFR01MZPJ472 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR01MZPJ472 can be used for catalog matching and distributor lookup.
RES 4.7K OHM 5% 1/10W 0402
RES 4.7K OHM 5% 1/10W 0402
4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film
RES 4.7K OHM 5% 1/16W 0402
Resistors - Chip Resistor - Surface Mount
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 1237026-SFR01MZPJ472 | 52-SFR01MZPJ472 | 846-SFR01MZPJ472DKR-ND | SFR01MZPJ472 | SFR01MZPJ472 |
| Product Name | Resistors - Chip Resistor - Surface Mount | 16W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 4700 ohms | 4700 ohms | 4700 ohms | 4700 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | |||
| Power Rating | 0.0630 watts | 0.1000 watts | 0.0630 to 0.0625 watts | 0.0625 watts |