RES 1.6 MOHM 5% 1/10W 0402
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 846-SFR01MZPJ165TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 |
| Tolerance | 5 +/- % |