ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR01MZPF3902

Description
39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SFR01MZPF3902TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR01MZPF3902TR-ND
Chip Resistor - Surface Mount 846-SFR01MZPF3902TR-ND
39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR01MZPF3902CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR01MZPF3902CT-ND
Chip Resistor - Surface Mount 846-SFR01MZPF3902CT-ND
RES SMD 39K OHM 1% 1/10W 0402

RES SMD 39K OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR01MZPF3902DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR01MZPF3902DKR-ND
Chip Resistor - Surface Mount 846-SFR01MZPF3902DKR-ND
RES SMD 39K OHM 1% 1/10W 0402

RES SMD 39K OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - SFR01MZPF3902 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SFR01MZPF3902
Chip Resistor - Surface Mount SFR01MZPF3902
RES SMD 39K OHM 1% 1/16W 0402

RES SMD 39K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 39K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Rohm - 42AK5489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Rohm
42AK5489
Res, 39K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Rohm 42AK5489
RES, 39K, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 39K, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 846-SFR01MZPF3902TR-ND SFR01MZPF3902 42AK5489
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 39K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers