ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR01MZPF3652

Description
RES SMD 36.5K OHM 1% 1/10W 0402
Request a Quote Datasheet
Description
RES SMD 36.5K OHM 1% 1/10W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SFR01MZPF3652DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR01MZPF3652DKR-ND
Chip Resistor - Surface Mount 846-SFR01MZPF3652DKR-ND
RES SMD 36.5K OHM 1% 1/10W 0402

RES SMD 36.5K OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR01MZPF3652CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR01MZPF3652CT-ND
Chip Resistor - Surface Mount 846-SFR01MZPF3652CT-ND
RES SMD 36.5K OHM 1% 1/10W 0402

RES SMD 36.5K OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR01MZPF3652TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR01MZPF3652TR-ND
Chip Resistor - Surface Mount 846-SFR01MZPF3652TR-ND
36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 846-SFR01MZPF3652DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details