ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR01MZPF33R0

Description
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SFR01MZPF33R0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR01MZPF33R0CT-ND
Chip Resistor - Surface Mount 846-SFR01MZPF33R0CT-ND
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film

33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR01MZPF33R0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR01MZPF33R0TR-ND
Chip Resistor - Surface Mount 846-SFR01MZPF33R0TR-ND
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film

33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SFR01MZPF33R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SFR01MZPF33R0DKR-ND
Chip Resistor - Surface Mount 846-SFR01MZPF33R0DKR-ND
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film

33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet
Res, 33R, 1%, 0402, Thick Film; Resistor Case Style Rohm - 59AC7284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0402, Thick Film; Resistor Case Style Rohm
59AC7284
Res, 33R, 1%, 0402, Thick Film; Resistor Case Style Rohm 59AC7284
RES, 33R, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33ohm; Product Range:SFR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 33R, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33ohm; Product Range:SFR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SFR01MZPF33R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SFR01MZPF33R0
Chip Resistor - Surface Mount SFR01MZPF33R0
RES 33 OHM 1% 1/16W 0402

RES 33 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 846-SFR01MZPF33R0CT-ND 59AC7284 SFR01MZPF33R0
Product Name Chip Resistor - Surface Mount Res, 33R, 1%, 0402, Thick Film; Resistor Case Style Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details