1.5 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film
RES 1.5M OHM 1% 1/10W 0402
RES 1.5M OHM 1% 1/10W 0402
RES 1.5M OHM 1% 1/16W 0402
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 846-SFR01MZPF1504TR-ND | SFR01MZPF1504 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | |
| Tolerance | 1 +/- % | 1 +/- % |