ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SFR01MZPF1201

Description
1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SFR01MZPF1201-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SFR01MZPF1201-ND
Chip Resistor - Surface Mount SFR01MZPF1201-ND
1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film

1.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet
16W Resistor - 52-SFR01MZPF1201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16W Resistor
52-SFR01MZPF1201
16W Resistor 52-SFR01MZPF1201
RES 1.2K OHM 1% 1/16W 0402 Product overview: SFR01MZPF1201 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR01MZPF1201 can be used for catalog matching and distributor lookup.

RES 1.2K OHM 1% 1/16W 0402 Product overview: SFR01MZPF1201 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SFR01MZPF1201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237064-SFR01MZPF1201
Resistors - Chip Resistor - Surface Mount 1237064-SFR01MZPF1201
Win Source Part Number: 1237064-SFR01MZPF120 1 Category: Resistors>Chip Resistor - Surface Mount Series: SFR Features: Anti-Sulfur Package: Tape & Reel (TR) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1.2 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor

Win Source Part Number: 1237064-SFR01MZPF1201
Category: Resistors>Chip Resistor - Surface Mount
Series: SFR
Features: Anti-Sulfur
Package: Tape & Reel (TR)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.2 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor

Buy Now Datasheet
Res, 1.2K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Rohm - 42AK5482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.2K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Rohm
42AK5482
Res, 1.2K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Rohm 42AK5482
RES, 1.2K, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 1.2K, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - SFR01MZPF1201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SFR01MZPF1201
Resistors - Chip Resistor - Surface Mount SFR01MZPF1201
RES 1.2K OHM 1% 1/16W 0402

RES 1.2K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SFR01MZPF1201-ND 52-SFR01MZPF1201 1237064-SFR01MZPF1201 42AK5482 SFR01MZPF1201
Product Name Chip Resistor - Surface Mount 16W Resistor Resistors - Chip Resistor - Surface Mount Res, 1.2K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Rohm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details