Win Source Part Number: 1232544-SENSORSHLD1-
Category: Development Boards, Kits, Programmers>Evaluati
Type: Sensor
Package: Bulk
Standard Package: 1
Function: Accelerometer, Barometer, Gyroscope, Light, Magnetometer, Temperature
Contents: Board(s)
Utilized IC / Part: BDE0600G, BH1745, BM1383GLV, BM1422GMV, BU52014HFV, RPR-0521RS
Platform: Arduino
Alternative Parts (Cross-Reference): SENSORSHLD1EVK101;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Rohm Semiconductor
Product Status: Obsolete
BDE0600G, BH1745, BM1383GLV, BM1422GMV, BU52014HFV, RPR-0521RS Accelerometer, Barometer, Gyroscope, Light, Magnetometer, Temperature Sensor Arduino Platform Evaluation Expansion Board
MULTIPLE SENSOR SHIELD GEN 2
Multiple Function Sensor Development Tools Multi-Sensr Eval Kit Sensor Shld 2nd Gen
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1232544-SENSORSHLD1-EVK-101 | SENSORSHLD1-EVK-101-ND | SENSORSHLD1-EVK-101 | SENSORSHLD1-EVK-101 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards | Expansion Boards, Daughter Cards | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards | Multiple Function Sensor Development Tools |
| Category | Developement Board | Developement Board | Development Suite / Kit |