BDE0600G, BH1620FVC, BH1721FVC, BU52011HFV, KMX61, ML610Q112, ML8511 - Accelerometer, Light, Magnetometer, Temperature Sensor Evaluation Board
Win Source Part Number: 1283779-SENSEKIT2-EV
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: BDE0600G, BH1620FVC, BH1721FVC, BU52011HFV, KMX61, ML610Q112, ML8511
Sensor Type: Accelerometer, Light, Magnetometer, Temperature
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Rohm Semiconductor
Product Status: Obsolete
SENSOR EVAL BOARD
Multiple Function Sensor Development Tools Sensor Platform Eval Kit
EVALUATION BOARD, ML610Q112 SENSOR PLATFORM; Kit Application Type:Sensor; Silicon Manufacturer:-; Silicon Core Number:ML610Q112, BU52011HFV, BH1620FVC, BH1721FVC, ML8511, KMX61, BDE0600G; Application Sub Type:Embedded RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SENSEKIT2-EVK-101-ND | 1283779-SENSEKIT2-EVK-101 | SENSEKIT2-EVK-101 | SENSEKIT2-EVK-101 | 46Y9783 |
| Product Name | Sensor Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards | Multiple Function Sensor Development Tools | Evaluation Board, Ml610Q112 Sensor Platform; Kit Application Type Rohm |
| Supported System | Microcontroller | Embedded |