82 Ohms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
82 Ohms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
RES SMD 82 OHM 5% 0.3W 0603
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 846-SDR03EZPJ820CT-ND | SDR03EZPJ820 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | |
| Resistance Range | 82 ohms | 82 ohms |