ROHM Semiconductor USA, LLC SMD 6.8 KOHM 0.3W Resistor SDR03EZPJ682

Description
RES SMD 6.8 KOHM 5% 0.3W 0603 Product overview: SDR03EZPJ682 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8 KOHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 KOHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPJ682 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES SMD 6.8 KOHM 5% 0.3W 0603 Product overview: SDR03EZPJ682 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8 KOHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 KOHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPJ682 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1237097-SDR03EZPJ682 is a surface mount chip resistor from the SDR03 series. It features a resistance value of 6.8 kOhms with a tolerance of ±5%. The resistor is rated for a power dissipation of 0.3W and operates within a temperature range of -55°C to 155°C. It has a temperature coefficient of ±200 ppm/°C, making it suitable for applications requiring stable performance across varying temperatures. The component is packaged in a 0603 (1608 metric) size and is supplied on tape and reel, with a standard package quantity of 5,000 units. This resistor is compliant with AEC-Q200, indicating its suitability for automotive applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1237097-SDR03EZPJ682 is a surface mount chip resistor from the SDR03 series. It features a resistance value of 6.8 kOhms with a tolerance of ±5%. The resistor is rated for a power dissipation of 0.3W and operates within a temperature range of -55°C to 155°C. It has a temperature coefficient of ±200 ppm/°C, making it suitable for applications requiring stable performance across varying temperatures. The component is packaged in a 0603 (1608 metric) size and is supplied on tape and reel, with a standard package quantity of 5,000 units. This resistor is compliant with AEC-Q200, indicating its suitability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8 KOHM 0.3W Resistor - 52-SDR03EZPJ682 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8 KOHM 0.3W Resistor
52-SDR03EZPJ682
SMD 6.8 KOHM 0.3W Resistor 52-SDR03EZPJ682
RES SMD 6.8 KOHM 5% 0.3W 0603 Product overview: SDR03EZPJ682 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8 KOHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 KOHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPJ682 can be used for catalog matching and distributor lookup.

RES SMD 6.8 KOHM 5% 0.3W 0603 Product overview: SDR03EZPJ682 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8 KOHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 KOHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPJ682 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237097-SDR03EZPJ682
Resistors - Chip Resistor - Surface Mount 1237097-SDR03EZPJ682
Win Source Part Number: 1237097-SDR03EZPJ682 Category: Resistors>Chip Resistor - Surface Mount Series: SDR03 Features: Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.3W Composition: Thick Film Number of Terminations: 2 Resistance: 6.8 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: 511-1785-1,511-1785- 6,511-1785-2

Win Source Part Number: 1237097-SDR03EZPJ682
Category: Resistors>Chip Resistor - Surface Mount
Series: SDR03
Features: Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 6.8 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
Other Names: 511-1785-1,511-1785-6,511-1785-2

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPJ682TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPJ682TR-ND
Chip Resistor - Surface Mount 846-SDR03EZPJ682TR-ND
6.8 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

6.8 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPJ682DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPJ682DKR-ND
Chip Resistor - Surface Mount 846-SDR03EZPJ682DKR-ND
6.8 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

6.8 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPJ682CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPJ682CT-ND
Chip Resistor - Surface Mount 846-SDR03EZPJ682CT-ND
6.8 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

6.8 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-SDR03EZPJ682 1237097-SDR03EZPJ682 846-SDR03EZPJ682TR-ND
Product Name SMD 6.8 KOHM 0.3W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603
Resistance Range 6800 ohms 6800 ohms
Power Rating 0.4000 watts 0.3000 watts 0.4000 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details