ROHM Semiconductor USA, LLC Surface Mount Resistors SDR03EZPJ680

Description
ROHM SDR03EZPJ680
Request a Quote Datasheet
Description
ROHM SDR03EZPJ680
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2619933P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2619933P
Surface Mount Resistors 2619933P
ROHM SDR03EZPJ680

ROHM SDR03EZPJ680

Supplier's Site
Surface Mount Resistors - 2619933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2619933
Surface Mount Resistors 2619933
ROHM SDR03EZPJ680

ROHM SDR03EZPJ680

Supplier's Site
Surface Mount Resistors - 2619932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2619932
Surface Mount Resistors 2619932
ROHM SDR03EZPJ680

ROHM SDR03EZPJ680

Supplier's Site
SMD 68 OHM 0.3W Resistor - 52-SDR03EZPJ680 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68 OHM 0.3W Resistor
52-SDR03EZPJ680
SMD 68 OHM 0.3W Resistor 52-SDR03EZPJ680
RES SMD 68 OHM 5% 0.3W 0603 Product overview: SDR03EZPJ680 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 OHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPJ680 can be used for catalog matching and distributor lookup.

RES SMD 68 OHM 5% 0.3W 0603 Product overview: SDR03EZPJ680 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 OHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPJ680 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237092-SDR03EZPJ680
Resistors - Chip Resistor - Surface Mount 1237092-SDR03EZPJ680
Win Source Part Number: 1237092-SDR03EZPJ680 Category: Resistors>Chip Resistor - Surface Mount Series: SDR03 Features: Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.3W Composition: Thick Film Number of Terminations: 2 Resistance: 68 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: 511-1784-1,511-1784- 2,511-1784-6

Win Source Part Number: 1237092-SDR03EZPJ680
Category: Resistors>Chip Resistor - Surface Mount
Series: SDR03
Features: Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 68 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
Other Names: 511-1784-1,511-1784-2,511-1784-6

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPJ680CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPJ680CT-ND
Chip Resistor - Surface Mount 846-SDR03EZPJ680CT-ND
68 Ohms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

68 Ohms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPJ680TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPJ680TR-ND
Chip Resistor - Surface Mount 846-SDR03EZPJ680TR-ND
68 Ohms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

68 Ohms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPJ680DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPJ680DKR-ND
Chip Resistor - Surface Mount 846-SDR03EZPJ680DKR-ND
68 Ohms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

68 Ohms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 2619933P 52-SDR03EZPJ680 1237092-SDR03EZPJ680 846-SDR03EZPJ680CT-ND
Product Name Surface Mount Resistors SMD 68 OHM 0.3W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603 (1608 Metric) 0603; 0603
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.3000 watts 0.3000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
4 suppliers
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details