3.3 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
3.3 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
3.3 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 846-SDR03EZPJ332TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Tolerance | 5 +/- % |