ROHM Semiconductor USA, LLC SMD 300 OHM 0.3W Resistor SDR03EZPJ301

Description
RES SMD 300 OHM 5% 0.3W 0603 Product overview: SDR03EZPJ301 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 OHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPJ301 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 300 OHM 5% 0.3W 0603 Product overview: SDR03EZPJ301 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 OHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPJ301 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300 OHM 0.3W Resistor - 52-SDR03EZPJ301 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300 OHM 0.3W Resistor
52-SDR03EZPJ301
SMD 300 OHM 0.3W Resistor 52-SDR03EZPJ301
RES SMD 300 OHM 5% 0.3W 0603 Product overview: SDR03EZPJ301 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 OHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPJ301 can be used for catalog matching and distributor lookup.

RES SMD 300 OHM 5% 0.3W 0603 Product overview: SDR03EZPJ301 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 OHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPJ301 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237110-SDR03EZPJ301
Resistors - Chip Resistor - Surface Mount 1237110-SDR03EZPJ301
Win Source Part Number: 1237110-SDR03EZPJ301 Category: Resistors>Chip Resistor - Surface Mount Series: SDR03 Features: Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.3W Composition: Thick Film Number of Terminations: 2 Resistance: 300 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: 511-1760-2,511-1760- 1,511-1760-6

Win Source Part Number: 1237110-SDR03EZPJ301
Category: Resistors>Chip Resistor - Surface Mount
Series: SDR03
Features: Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 300 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
Other Names: 511-1760-2,511-1760-1,511-1760-6

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPJ301TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPJ301TR-ND
Chip Resistor - Surface Mount 846-SDR03EZPJ301TR-ND
300 Ohms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

300 Ohms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPJ301CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPJ301CT-ND
Chip Resistor - Surface Mount 846-SDR03EZPJ301CT-ND
300 Ohms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

300 Ohms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-SDR03EZPJ301 1237110-SDR03EZPJ301 846-SDR03EZPJ301TR-ND
Product Name SMD 300 OHM 0.3W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603
Resistance Range 300 ohms 300 ohms 300 ohms
Power Rating 0.4000 watts 0.3000 watts 0.4000 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details