ROHM Semiconductor USA, LLC SMD 2 KOHM 0.3W Resistor SDR03EZPJ202

Description
RES SMD 2 KOHM 5% 0.3W 0603 Product overview: SDR03EZPJ202 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 KOHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 KOHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPJ202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2 KOHM 5% 0.3W 0603 Product overview: SDR03EZPJ202 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 KOHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 KOHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPJ202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2 KOHM 0.3W Resistor - 52-SDR03EZPJ202 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 KOHM 0.3W Resistor
52-SDR03EZPJ202
SMD 2 KOHM 0.3W Resistor 52-SDR03EZPJ202
RES SMD 2 KOHM 5% 0.3W 0603 Product overview: SDR03EZPJ202 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 KOHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 KOHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPJ202 can be used for catalog matching and distributor lookup.

RES SMD 2 KOHM 5% 0.3W 0603 Product overview: SDR03EZPJ202 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 KOHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 KOHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPJ202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPJ202DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPJ202DKR-ND
Chip Resistor - Surface Mount 846-SDR03EZPJ202DKR-ND
2 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

2 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPJ202TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPJ202TR-ND
Chip Resistor - Surface Mount 846-SDR03EZPJ202TR-ND
2 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

2 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPJ202CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPJ202CT-ND
Chip Resistor - Surface Mount 846-SDR03EZPJ202CT-ND
2 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

2 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237136-SDR03EZPJ202
Resistors - Chip Resistor - Surface Mount 1237136-SDR03EZPJ202
Win Source Part Number: 1237136-SDR03EZPJ202 Category: Resistors>Chip Resistor - Surface Mount Series: SDR03 Features: Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.3W Composition: Thick Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: 511-1749-6,511-1749- 2,511-1749-1

Win Source Part Number: 1237136-SDR03EZPJ202
Category: Resistors>Chip Resistor - Surface Mount
Series: SDR03
Features: Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
Other Names: 511-1749-6,511-1749-2,511-1749-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-SDR03EZPJ202 846-SDR03EZPJ202DKR-ND 1237136-SDR03EZPJ202
Product Name SMD 2 KOHM 0.3W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603
Resistance Range 2000 ohms 2000 ohms
Power Rating 0.4000 watts 0.4000 watts 0.3000 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3162FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details