1.8 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
1.8 kOhms ±5% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
RES SMD 1.8 KOHM 5% 0.3W 0603
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 846-SDR03EZPJ182TR-ND | SDR03EZPJ182 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | |
| Tolerance | 5 +/- % | 5 +/- % |