ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SDR03EZPF4R70

Description
4.7 Ohms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SDR03EZPF4R70CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPF4R70CT-ND
Chip Resistor - Surface Mount 846-SDR03EZPF4R70CT-ND
4.7 Ohms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

4.7 Ohms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPF4R70TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPF4R70TR-ND
Chip Resistor - Surface Mount 846-SDR03EZPF4R70TR-ND
4.7 Ohms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

4.7 Ohms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPF4R70DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPF4R70DKR-ND
Chip Resistor - Surface Mount 846-SDR03EZPF4R70DKR-ND
4.7 Ohms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

4.7 Ohms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 4.7 OHM 0.3W Resistor - 52-SDR03EZPF4R70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7 OHM 0.3W Resistor
52-SDR03EZPF4R70
SMD 4.7 OHM 0.3W Resistor 52-SDR03EZPF4R70
RES SMD 4.7 OHM 1% 0.3W 0603 Product overview: SDR03EZPF4R70 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPF4R70 can be used for catalog matching and distributor lookup.

RES SMD 4.7 OHM 1% 0.3W 0603 Product overview: SDR03EZPF4R70 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPF4R70 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237106-SDR03EZPF4R70
Resistors - Chip Resistor - Surface Mount 1237106-SDR03EZPF4R70
Win Source Part Number: 1237106-SDR03EZPF4R7 0 Category: Resistors>Chip Resistor - Surface Mount Series: SDR03 Features: Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.3W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: 511-1723-6,511-1723- 1,511-1723-2

Win Source Part Number: 1237106-SDR03EZPF4R70
Category: Resistors>Chip Resistor - Surface Mount
Series: SDR03
Features: Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.7 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
Other Names: 511-1723-6,511-1723-1,511-1723-2

Buy Now Datasheet
Chip Resistor - Surface Mount - SDR03EZPF4R70 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SDR03EZPF4R70
Chip Resistor - Surface Mount SDR03EZPF4R70
RES SMD 4.7 OHM 1% 0.3W 0603

RES SMD 4.7 OHM 1% 0.3W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 846-SDR03EZPF4R70CT-ND 52-SDR03EZPF4R70 1237106-SDR03EZPF4R70 SDR03EZPF4R70
Product Name Chip Resistor - Surface Mount SMD 4.7 OHM 0.3W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric)
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1879136-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details