RES 2 OHM 1% 0.3W 0603
RES 2 OHM 1% 0.3W 0603
RES 2 OHM 1% 0.3W 0603
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 846-SDR03EZPF2R00DKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Resistance Range | 2 ohms |