ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SDR03EZPF2003

Description
200 kOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SDR03EZPF2003TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPF2003TR-ND
Chip Resistor - Surface Mount 846-SDR03EZPF2003TR-ND
200 kOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

200 kOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPF2003CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPF2003CT-ND
Chip Resistor - Surface Mount 846-SDR03EZPF2003CT-ND
200 kOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

200 kOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237127-SDR03EZPF2003
Resistors - Chip Resistor - Surface Mount 1237127-SDR03EZPF2003
Win Source Part Number: 1237127-SDR03EZPF200 3 Category: Resistors>Chip Resistor - Surface Mount Series: SDR03 Features: Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.3W Composition: Thick Film Number of Terminations: 2 Resistance: 200 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: 511-1705-2,511-1705- 6,511-1705-1

Win Source Part Number: 1237127-SDR03EZPF2003
Category: Resistors>Chip Resistor - Surface Mount
Series: SDR03
Features: Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
Other Names: 511-1705-2,511-1705-6,511-1705-1

Buy Now Datasheet
SMD 200 KOHM 0.3W Resistor - 52-SDR03EZPF2003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 KOHM 0.3W Resistor
52-SDR03EZPF2003
SMD 200 KOHM 0.3W Resistor 52-SDR03EZPF2003
RES SMD 200 KOHM 1% 0.3W 0603 Product overview: SDR03EZPF2003 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 KOHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 KOHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPF2003 can be used for catalog matching and distributor lookup.

RES SMD 200 KOHM 1% 0.3W 0603 Product overview: SDR03EZPF2003 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 KOHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 KOHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SDR03EZPF2003 can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 2619908P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2619908P
Surface Mount Resistors 2619908P
ROHM SDR03EZPF2003

ROHM SDR03EZPF2003

Supplier's Site
Surface Mount Resistors - 2619907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2619907
Surface Mount Resistors 2619907
ROHM SDR03EZPF2003

ROHM SDR03EZPF2003

Supplier's Site
Surface Mount Resistors - 2619908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2619908
Surface Mount Resistors 2619908
ROHM SDR03EZPF2003

ROHM SDR03EZPF2003

Supplier's Site
Res, 200R, 1%, 0.3W, Thick Film, 0603 Rohs Compliant Rohm - 42AK5478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.3W, Thick Film, 0603 Rohs Compliant Rohm
42AK5478
Res, 200R, 1%, 0.3W, Thick Film, 0603 Rohs Compliant Rohm 42AK5478
RES, 200R, 1%, 0.3W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 200R, 1%, 0.3W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 846-SDR03EZPF2003TR-ND 1237127-SDR03EZPF2003 52-SDR03EZPF2003 2619908P 42AK5478
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 200 KOHM 0.3W Resistor Surface Mount Resistors Res, 200R, 1%, 0.3W, Thick Film, 0603 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details