ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SDR03EZPF1501

Description
1.5 kOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SDR03EZPF1501TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPF1501TR-ND
Chip Resistor - Surface Mount 846-SDR03EZPF1501TR-ND
1.5 kOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

1.5 kOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPF1501CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPF1501CT-ND
Chip Resistor - Surface Mount 846-SDR03EZPF1501CT-ND
1.5 kOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

1.5 kOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPF1501DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPF1501DKR-ND
Chip Resistor - Surface Mount 846-SDR03EZPF1501DKR-ND
1.5 kOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

1.5 kOhms ±1% 0.3W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 846-SDR03EZPF1501TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
4 suppliers