ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount SDR03EZPF1301

Description
RES 1.3K OHM 1% 0.3W 0603
Request a Quote Datasheet
Description
RES 1.3K OHM 1% 0.3W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-SDR03EZPF1301CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPF1301CT-ND
Chip Resistor - Surface Mount 846-SDR03EZPF1301CT-ND
RES 1.3K OHM 1% 0.3W 0603

RES 1.3K OHM 1% 0.3W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPF1301DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPF1301DKR-ND
Chip Resistor - Surface Mount 846-SDR03EZPF1301DKR-ND
RES 1.3K OHM 1% 0.3W 0603

RES 1.3K OHM 1% 0.3W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-SDR03EZPF1301TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-SDR03EZPF1301TR-ND
Chip Resistor - Surface Mount 846-SDR03EZPF1301TR-ND
RES 1.3K OHM 1% 0.3W 0603

RES 1.3K OHM 1% 0.3W 0603

Buy Now Datasheet
Surface Mount Resistors - 2619903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2619903
Surface Mount Resistors 2619903
ROHM SDR03EZPF1301

ROHM SDR03EZPF1301

Supplier's Site
Surface Mount Resistors - 2619904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2619904
Surface Mount Resistors 2619904
ROHM SDR03EZPF1301

ROHM SDR03EZPF1301

Supplier's Site
Surface Mount Resistors - 2619904P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2619904P
Surface Mount Resistors 2619904P
ROHM SDR03EZPF1301

ROHM SDR03EZPF1301

Supplier's Site
Res, 1.3R, 1%, 0.3W, Thick Film, 0603 Rohs Compliant Rohm - 42AK5476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.3R, 1%, 0.3W, Thick Film, 0603 Rohs Compliant Rohm
42AK5476
Res, 1.3R, 1%, 0.3W, Thick Film, 0603 Rohs Compliant Rohm 42AK5476
RES, 1.3R, 1%, 0.3W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 1.3R, 1%, 0.3W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 846-SDR03EZPF1301CT-ND 2619903 42AK5476
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 1.3R, 1%, 0.3W, Thick Film, 0603 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details