Superior power rating. ROHM's anti-surge chip resistors employ resistive element uniquely structured having high tolerance to surge. This product is suitable for high-reliability sets and circuits.
Superior power rating. ROHM's anti-surge chip resistors employ resistive element uniquely structured having high tolerance to surge. This product is suitable for high-reliability sets and circuits.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SDR03EZPD | SDR03EZPD |
| Product Name | High Anti-surge Thick Film Chip Resistors | High Anti-surge Thick Film Chip Resistors |
| Category / Application | General Use | General Use |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SDR03 |
| Resistance Range | 10 to 1.00E6 ohms | 10 to 1.00E6 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |