ROHM Semiconductor USA, LLC 1200V 31A MOSFET Transistor SCT3080KRC14

Description
SICFET N-CH 1200V 31A TO247-4L Product overview: SCT3080KRC14 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3080KRC14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SICFET N-CH 1200V 31A TO247-4L Product overview: SCT3080KRC14 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3080KRC14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 31A MOSFET Transistor
278-SCT3080KRC14
1200V 31A MOSFET Transistor 278-SCT3080KRC14
SICFET N-CH 1200V 31A TO247-4L Product overview: SCT3080KRC14 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3080KRC14 can be used for catalog matching and distributor lookup.

SICFET N-CH 1200V 31A TO247-4L Product overview: SCT3080KRC14 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3080KRC14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324587-SCT3080KRC14 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324587-SCT3080KRC14
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324587-SCT3080KRC14
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324587-SCT3080KRC14 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 31A (Tc) Rds On (Max) @ Id, Vgs: 104mOhm @ 10A, 18V Vgs(th) (Max) @ Id: 5.6V @ 5mA Power Dissipation (Max): 165W Supplier Device Package: TO-247-4L Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 18 V Input Capacitance (Ciss) (Max) @ Vds: 785 pF @ 800 V Vgs (Max): +22V, -4V Temperature Range - Operating: 175°C (TJ) Case / Package: TO-247-4 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SCT3080KRC14-ND,846- SCT3080KRC14 Base Product Number: SCT3080 Drive Voltage (Max Rds On, Min Rds On): 18V RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324587-SCT3080KRC14
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 31A (Tc)
Rds On (Max) @ Id, Vgs: 104mOhm @ 10A, 18V
Vgs(th) (Max) @ Id: 5.6V @ 5mA
Power Dissipation (Max): 165W
Supplier Device Package: TO-247-4L
Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 18 V
Input Capacitance (Ciss) (Max) @ Vds: 785 pF @ 800 V
Vgs (Max): +22V, -4V
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-247-4
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SCT3080KRC14-ND,846-SCT3080KRC14
Base Product Number: SCT3080
Drive Voltage (Max Rds On, Min Rds On): 18V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 846-SCT3080KRC14-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-SCT3080KRC14-ND
Single FETs, MOSFETs 846-SCT3080KRC14-ND
N-Channel 1200V 31A (Tc) 165W Through Hole TO-247-4L

N-Channel 1200V 31A (Tc) 165W Through Hole TO-247-4L

Buy Now Datasheet
1200V NCH SIC TRENCH MOSFET IN 4 - 687-SCT3080KRC14 - Utmel Electronic Limited
Hong Kong, China
1200V NCH SIC TRENCH MOSFET IN 4
687-SCT3080KRC14
1200V NCH SIC TRENCH MOSFET IN 4 687-SCT3080KRC14
1200V NCH SIC TRENCH MOSFET IN 4

1200V NCH SIC TRENCH MOSFET IN 4

Supplier's Site
Mosfet, N-Ch, 1.2Kv, 31A, 175Deg C, 165W Rohs Compliant Rohm - 34AH2698 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 31A, 175Deg C, 165W Rohs Compliant Rohm
34AH2698
Mosfet, N-Ch, 1.2Kv, 31A, 175Deg C, 165W Rohs Compliant Rohm 34AH2698
MOSFET, N-CH, 1.2KV, 31A, 175DEG C, 165W ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 31A, 175DEG C, 165W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCT3080KRC14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCT3080KRC14
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCT3080KRC14
SICFET N-CH 1200V 31A TO247-4L

SICFET N-CH 1200V 31A TO247-4L

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1200V NCH SIC TRENCH

MOSFET 1200V NCH SIC TRENCH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SCT3080KRC14 1324587-SCT3080KRC14 846-SCT3080KRC14-ND 687-SCT3080KRC14 34AH2698 SCT3080KRC14 SCT3080KRC14
Product Name 1200V 31A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 1200V NCH SIC TRENCH MOSFET IN 4 Mosfet, N-Ch, 1.2Kv, 31A, 175Deg C, 165W Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0044 kS
PD 165 milliwatts 165000 milliwatts
TJ 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data