ROHM Semiconductor USA, LLC 650V 30A MOSFET Transistor SCT3080ARC14

Description
SICFET N-CH 650V 30A TO247-4L Product overview: SCT3080ARC14 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3080ARC14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SICFET N-CH 650V 30A TO247-4L Product overview: SCT3080ARC14 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3080ARC14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 30A MOSFET Transistor
278-SCT3080ARC14
650V 30A MOSFET Transistor 278-SCT3080ARC14
SICFET N-CH 650V 30A TO247-4L Product overview: SCT3080ARC14 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3080ARC14 can be used for catalog matching and distributor lookup.

SICFET N-CH 650V 30A TO247-4L Product overview: SCT3080ARC14 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3080ARC14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 846-SCT3080ARC14-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-SCT3080ARC14-ND
Single FETs, MOSFETs 846-SCT3080ARC14-ND
N-Channel 650V 30A (Tc) 134W Through Hole TO-247-4L

N-Channel 650V 30A (Tc) 134W Through Hole TO-247-4L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278197-SCT3080ARC14 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278197-SCT3080ARC14
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278197-SCT3080ARC14
Win Source Part Number: 1278197-SCT3080ARC14 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 30 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 104mOhm @ 10A, 18V Vgs(th) (Max) @ Id: 5.6V @ 5mA Power Dissipation (Max): 134W Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4L Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 18 V Input Capacitance (Ciss) (Max) @ Vds: 571 pF @ 500 V Vgs (Max): +22V, -4V Temperature Range - Operating: 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: SCT3080ARC14,846-SCT 3080ARC14 Base Product Number: SCT3080 Drive Voltage (Max Rds On, Min Rds On): 18V

Win Source Part Number: 1278197-SCT3080ARC14
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 30
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 104mOhm @ 10A, 18V
Vgs(th) (Max) @ Id: 5.6V @ 5mA
Power Dissipation (Max): 134W
Mounting Type: Through Hole
Package / Case: TO-247-4
Supplier Device Package: TO-247-4L
Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 18 V
Input Capacitance (Ciss) (Max) @ Vds: 571 pF @ 500 V
Vgs (Max): +22V, -4V
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: SCT3080ARC14,846-SCT3080ARC14
Base Product Number: SCT3080
Drive Voltage (Max Rds On, Min Rds On): 18V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCT3080ARC14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCT3080ARC14
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCT3080ARC14
SICFET N-CH 650V 30A TO247-4L

SICFET N-CH 650V 30A TO247-4L

Supplier's Site
Mosfet, N-Ch, 650V, 30A, 175Deg C, 134W Rohs Compliant Rohm - 34AH2697 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 30A, 175Deg C, 134W Rohs Compliant Rohm
34AH2697
Mosfet, N-Ch, 650V, 30A, 175Deg C, 134W Rohs Compliant Rohm 34AH2697
MOSFET, N-CH, 650V, 30A, 175DEG C, 134W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 30A, 175DEG C, 134W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 650V NCH SIC TRENCH

MOSFET 650V NCH SIC TRENCH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SCT3080ARC14 846-SCT3080ARC14-ND 1278197-SCT3080ARC14 SCT3080ARC14 34AH2697 SCT3080ARC14
Product Name 650V 30A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 30A, 175Deg C, 134W Rohs Compliant Rohm MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0038 kS
PD 134 milliwatts
Unlock Full Specs
to access all available technical data