ROHM Semiconductor USA, LLC Single FETs, MOSFETs SCT3080ALGC11

Description
N-Channel 650V 30A (Tc) 134W (Tc) Through Hole TO-247N
Request a Quote Datasheet
Description
N-Channel 650V 30A (Tc) 134W (Tc) Through Hole TO-247N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SCT3080ALGC11-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SCT3080ALGC11-ND
Single FETs, MOSFETs SCT3080ALGC11-ND
N-Channel 650V 30A (Tc) 134W (Tc) Through Hole TO-247N

N-Channel 650V 30A (Tc) 134W (Tc) Through Hole TO-247N

Buy Now Datasheet
Singapore, Singapore
650V 30A MOSFET Transistor
278-SCT3080ALGC11
650V 30A MOSFET Transistor 278-SCT3080ALGC11
SICFET N-CH 650V 30A TO247N Product overview: SCT3080ALGC11 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3080ALGC11 can be used for catalog matching and distributor lookup.

SICFET N-CH 650V 30A TO247N Product overview: SCT3080ALGC11 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3080ALGC11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1091922-SCT3080ALGC11 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1091922-SCT3080ALGC11
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1091922-SCT3080ALGC11
Win Source Part Number: 1091922-SCT3080ALGC1 1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 30 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 104mOhm @ 10A, 18V Vgs(th) (Max) @ Id: 5.6V @ 5mA Power Dissipation (Max): 134W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247N Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 18 V Input Capacitance (Ciss) (Max) @ Vds: 571 pF @ 500 V Vgs (Max): +22V, -4V Temperature Range - Operating: 175°C (TJ) Alternative Parts (Cross-Reference): SCT3080ALGC11SCT3080 AL; SCT3080ALGC11.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Base Product Number: SCT3080 Drive Voltage (Max Rds On, Min Rds On): 18V

Win Source Part Number: 1091922-SCT3080ALGC11
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 30
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 104mOhm @ 10A, 18V
Vgs(th) (Max) @ Id: 5.6V @ 5mA
Power Dissipation (Max): 134W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247N
Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 18 V
Input Capacitance (Ciss) (Max) @ Vds: 571 pF @ 500 V
Vgs (Max): +22V, -4V
Temperature Range - Operating: 175°C (TJ)
Alternative Parts (Cross-Reference): SCT3080ALGC11SCT3080AL; SCT3080ALGC11.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Base Product Number: SCT3080
Drive Voltage (Max Rds On, Min Rds On): 18V

Buy Now Datasheet
Mosfet, N-Ch, 650V, 30A, To-247N; Transistor Polarity Rohm - 05AC9464 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 30A, To-247N; Transistor Polarity Rohm
05AC9464
Mosfet, N-Ch, 650V, 30A, To-247N; Transistor Polarity Rohm 05AC9464
MOSFET, N-CH, 650V, 30A, TO-247N; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.08ohm; Rds(on) Test Voltage Vgs:18V; Threshold Voltage Vgs:5.6V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 30A, TO-247N; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.08ohm; Rds(on) Test Voltage Vgs:18V; Threshold Voltage Vgs:5.6V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 30A Silicon Carbide SiC

MOSFET N-Ch 650V 30A Silicon Carbide SiC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCT3080ALGC11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCT3080ALGC11
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCT3080ALGC11
SICFET N-CH 650V 30A TO247N

SICFET N-CH 650V 30A TO247N

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SCT3080ALGC11-ND 278-SCT3080ALGC11 1091922-SCT3080ALGC11 05AC9464 SCT3080ALGC11 SCT3080ALGC11
Product Name Single FETs, MOSFETs 650V 30A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 650V, 30A, To-247N; Transistor Polarity Rohm MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3 Tube TO-247; SOT3 TO-3; TO-247 TO-247; TO-247-3
MOSFET Operating Mode Enhancement
Transconductance 0.0038 kS
Unlock Full Specs
to access all available technical data