ROHM Semiconductor USA, LLC 650V 39A MOSFET Transistor SCT3060ALHRC11

Description
SICFET N-CH 650V 39A TO247N Product overview: SCT3060ALHRC11 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3060ALHRC11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SICFET N-CH 650V 39A TO247N Product overview: SCT3060ALHRC11 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3060ALHRC11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 39A MOSFET Transistor
278-SCT3060ALHRC11
650V 39A MOSFET Transistor 278-SCT3060ALHRC11
SICFET N-CH 650V 39A TO247N Product overview: SCT3060ALHRC11 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3060ALHRC11 can be used for catalog matching and distributor lookup.

SICFET N-CH 650V 39A TO247N Product overview: SCT3060ALHRC11 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3060ALHRC11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278187-SCT3060ALHRC11 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278187-SCT3060ALHRC11
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278187-SCT3060ALHRC11
Win Source Part Number: 1278187-SCT3060ALHRC 11 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tube Standard Package: 30 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 39A (Tc) Rds On (Max) @ Id, Vgs: 78mOhm @ 13A, 18V Vgs(th) (Max) @ Id: 5.6V @ 6.67mA Power Dissipation (Max): 165W Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247N Gate Charge (Qg) (Max) @ Vgs: 58 nC @ 18 V Input Capacitance (Ciss) (Max) @ Vds: 852 pF @ 500 V Vgs (Max): +22V, -4V Temperature Range - Operating: 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Base Product Number: SCT3060 Drive Voltage (Max Rds On, Min Rds On): 18V

Win Source Part Number: 1278187-SCT3060ALHRC11
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tube
Standard Package: 30
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 39A (Tc)
Rds On (Max) @ Id, Vgs: 78mOhm @ 13A, 18V
Vgs(th) (Max) @ Id: 5.6V @ 6.67mA
Power Dissipation (Max): 165W
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247N
Gate Charge (Qg) (Max) @ Vgs: 58 nC @ 18 V
Input Capacitance (Ciss) (Max) @ Vds: 852 pF @ 500 V
Vgs (Max): +22V, -4V
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Base Product Number: SCT3060
Drive Voltage (Max Rds On, Min Rds On): 18V

Buy Now Datasheet
Single FETs, MOSFETs - SCT3060ALHRC11-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SCT3060ALHRC11-ND
Single FETs, MOSFETs SCT3060ALHRC11-ND
N-Channel 650V 39A (Tc) 165W Through Hole TO-247N

N-Channel 650V 39A (Tc) 165W Through Hole TO-247N

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 650V 39A 165W SIC 60mOhm TO-247N

MOSFET 650V 39A 165W SIC 60mOhm TO-247N

Buy Now Datasheet
Mosfet, N-Ch, 650V, 39A, 175Deg C, 165W; Transistor Polarity Rohm - 02AH4684 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 39A, 175Deg C, 165W; Transistor Polarity Rohm
02AH4684
Mosfet, N-Ch, 650V, 39A, 175Deg C, 165W; Transistor Polarity Rohm 02AH4684
MOSFET, N-CH, 650V, 39A, 175DEG C, 165W; Transistor Polarity:N Channel; Continuous Drain Current Id:39A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.06ohm; Rds(on) Test Voltage Vgs:18V; Threshold Voltage Vgs:5.6V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 39A, 175DEG C, 165W; Transistor Polarity:N Channel; Continuous Drain Current Id:39A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.06ohm; Rds(on) Test Voltage Vgs:18V; Threshold Voltage Vgs:5.6V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCT3060ALHRC11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCT3060ALHRC11
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCT3060ALHRC11
SICFET N-CH 650V 39A TO247N

SICFET N-CH 650V 39A TO247N

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SCT3060ALHRC11 1278187-SCT3060ALHRC11 SCT3060ALHRC11-ND SCT3060ALHRC11 02AH4684 SCT3060ALHRC11
Product Name 650V 39A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 39A, 175Deg C, 165W; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0049 kS
PD 165 milliwatts
TJ 175 C (347 F)
Unlock Full Specs
to access all available technical data