ROHM Semiconductor USA, LLC Single FETs, MOSFETs SCT3040KRC14

Description
N-Channel 1200V 55A (Tc) 262W Through Hole TO-247-4L
Request a Quote Datasheet
Description
N-Channel 1200V 55A (Tc) 262W Through Hole TO-247-4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-SCT3040KRC14-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-SCT3040KRC14-ND
Single FETs, MOSFETs 846-SCT3040KRC14-ND
N-Channel 1200V 55A (Tc) 262W Through Hole TO-247-4L

N-Channel 1200V 55A (Tc) 262W Through Hole TO-247-4L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278200-SCT3040KRC14 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278200-SCT3040KRC14
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278200-SCT3040KRC14
Win Source Part Number: 1278200-SCT3040KRC14 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 240 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 55A (Tc) Rds On (Max) @ Id, Vgs: 52mOhm @ 20A, 18V Vgs(th) (Max) @ Id: 5.6V @ 10mA Power Dissipation (Max): 262W Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4L Gate Charge (Qg) (Max) @ Vgs: 107 nC @ 18 V Input Capacitance (Ciss) (Max) @ Vds: 1337 pF @ 800 V Vgs (Max): +22V, -4V Temperature Range - Operating: 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: 846-SCT3040KRC14,SCT 3040KRC14 Base Product Number: SCT3040 Drive Voltage (Max Rds On, Min Rds On): 18V

Win Source Part Number: 1278200-SCT3040KRC14
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 240
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 55A (Tc)
Rds On (Max) @ Id, Vgs: 52mOhm @ 20A, 18V
Vgs(th) (Max) @ Id: 5.6V @ 10mA
Power Dissipation (Max): 262W
Mounting Type: Through Hole
Package / Case: TO-247-4
Supplier Device Package: TO-247-4L
Gate Charge (Qg) (Max) @ Vgs: 107 nC @ 18 V
Input Capacitance (Ciss) (Max) @ Vds: 1337 pF @ 800 V
Vgs (Max): +22V, -4V
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: 846-SCT3040KRC14,SCT3040KRC14
Base Product Number: SCT3040
Drive Voltage (Max Rds On, Min Rds On): 18V

Buy Now Datasheet
Singapore, Singapore
1200V 55A MOSFET Transistor
278-SCT3040KRC14
1200V 55A MOSFET Transistor 278-SCT3040KRC14
SICFET N-CH 1200V 55A TO247-4L Product overview: SCT3040KRC14 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3040KRC14 can be used for catalog matching and distributor lookup.

SICFET N-CH 1200V 55A TO247-4L Product overview: SCT3040KRC14 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3040KRC14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 1.2Kv, 55A, 175Deg C, 262W Rohs Compliant Rohm - 34AH2695 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 55A, 175Deg C, 262W Rohs Compliant Rohm
34AH2695
Mosfet, N-Ch, 1.2Kv, 55A, 175Deg C, 262W Rohs Compliant Rohm 34AH2695
MOSFET, N-CH, 1.2KV, 55A, 175DEG C, 262W ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 55A, 175DEG C, 262W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 1200V NCH SIC TRENCH

MOSFET 1200V NCH SIC TRENCH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCT3040KRC14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCT3040KRC14
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCT3040KRC14
SICFET N-CH 1200V 55A TO247-4L

SICFET N-CH 1200V 55A TO247-4L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 846-SCT3040KRC14-ND 1278200-SCT3040KRC14 278-SCT3040KRC14 34AH2695 SCT3040KRC14 SCT3040KRC14
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1200V 55A MOSFET Transistor Mosfet, N-Ch, 1.2Kv, 55A, 175Deg C, 262W Rohs Compliant Rohm MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4 TO-247; SOT3 Tube TO-3 TO-247; TO-247-4
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data