ROHM Semiconductor USA, LLC Single FETs, MOSFETs SCT2160KEHRC11

Description
N-Channel 1200V 22A (Tc) 165W (Tc) Through Hole TO-247N
Request a Quote Datasheet
Description
N-Channel 1200V 22A (Tc) 165W (Tc) Through Hole TO-247N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-SCT2160KEHRC11-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-SCT2160KEHRC11-ND
Single FETs, MOSFETs 846-SCT2160KEHRC11-ND
N-Channel 1200V 22A (Tc) 165W (Tc) Through Hole TO-247N

N-Channel 1200V 22A (Tc) 165W (Tc) Through Hole TO-247N

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCT2160KEHRC11
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCT2160KEHRC11
1200V, 22A, THD, SILICON-CARBIDE

1200V, 22A, THD, SILICON-CARBIDE

Supplier's Site
Mosfet, Silicon Carbide, 22A, 1.2Kv Rohs Compliant Rohm - 74AJ1828 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Silicon Carbide, 22A, 1.2Kv Rohs Compliant Rohm
74AJ1828
Mosfet, Silicon Carbide, 22A, 1.2Kv Rohs Compliant Rohm 74AJ1828
MOSFET, SILICON CARBIDE, 22A, 1.2KV ROHS COMPLIANT: YES

MOSFET, SILICON CARBIDE, 22A, 1.2KV ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846-SCT2160KEHRC11-ND SCT2160KEHRC11 74AJ1828
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Silicon Carbide, 22A, 1.2Kv Rohs Compliant Rohm
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details