Manufacturer: Rohm Semiconductor
Win Source Part Number: 933184-SCT2120AFC
Operating Temperature Range: 175°C (TJ)
Features: N-Channel 650 V 29A (Tc) 165W (Tc) Through Hole TO-220AB
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: SCT2120
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
SICFET N-CH 650V 29A TO220AB Product overview: SCT2120AFC from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT2120AFC can be used for catalog matching and distributor lookup.
N-Channel 650V 29A (Tc) 165W (Tc) Through Hole TO-220AB
SICFET N-CH 650V 29A TO220AB
SICFET N-CH 650V 29A TO220AB
MOSFET MOSFET650V 29 -220A Silicon Carbide SiC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 933184-SCT2120AFC | 278-SCT2120AFC | SCT2120AFC-ND | SCT2120AFC | SCT2120AFC | SCT2120AFC |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCT2120AFC | 650V 29A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; SOT3; TO-220AB | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| PD | 165000 milliwatts | 165000 milliwatts | ||||
| TJ | 175 C (347 F) | 175 C (347 F) |