MOSFET N-CH 1200V 40A TO247N Product overview: SCT2080KEGC11 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT2080KEGC11 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1341050-SCT2080KEGC1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tube
Standard Package: 450
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Power Dissipation (Max): 262W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247N
Vgs (Max): +22V, -6V
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Base Product Number: SCT2080
Drive Voltage (Max Rds On, Min Rds On): 18V
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Rds On (Max) @ Id, Vgs: 117mOhm @ 10A, 18V
Vgs(th) (Max) @ Id: 4V @ 4.4mA
Gate Charge (Qg) (Max) @ Vgs: 106 nC @ 18 V
Input Capacitance (Ciss) (Max) @ Vds: 2080 pF @ 800 V
N-Channel 1200V 40A (Tc) 262W (Tc) Through Hole TO-247N
MOSFET, N-CH, 1.2KV, 40A, TO-247N ROHS COMPLIANT: YES
MOSFET N-CH 1200V 40A TO247N
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SCT2080KEGC11 | 1341050-SCT2080KEGC11 | 846-SCT2080KEGC11-ND | 85AJ4589 | SCT2080KEGC11 |
| Product Name | 1200V 40A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 1.2Kv, 40A, To-247N Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 1200 volts | ||||
| PD | 262 milliwatts |