Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-220FM
Win Source Part Number: 1091910-SCS320AMC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 20A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 20 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 100 µA @ 650 V
Capacitance @ Vr, F: 1000pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220FM
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Base Product Number: SCS320
DIODE SIL CARB 650V 20A TO220FM Product overview: SCS320AMC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS320AMC can be used for catalog matching and distributor lookup.
SIC SCHOTTKY DIODE, 650V, 20A, TO-220FM; Product Range:-; Diode Configuration:Single
DIODE SIL CARB 650V 20A TO220FM
Schottky Diodes & Rectifiers SIC SBD 650V 20A 41W TO-220FM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SCS320AMC-ND | 1091910-SCS320AMC | 280-SCS320AMC | 81AC5488 | SCS320AMC | SCS320AMC |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 650V 20A Diode and Rectifier | Sic Schottky Diode, 650V, 20A, To-220Fm; Product Range Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |||
| Package | TO-220; TO-220-2 Full Pack | Tube | TO-220FM | TO-220FM-2 | ||
| VF | 1.5 volts | 1.5 volts |