Win Source Part Number: 1091909-SCS320AJTLL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 20A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 20 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 100 µA @ 650 V
Capacitance @ Vr, F: 1000pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: LPTL
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: SCS320AJTLLDKR,SCS32
Base Product Number: SCS320
Diode Silicon Carbide Schottky 650V 20A (DC) Surface Mount LPTL
Diode Silicon Carbide Schottky 650V 20A (DC) Surface Mount LPTL
Diode Silicon Carbide Schottky 650V 20A (DC) Surface Mount LPTL
DIODE SIL CARBIDE 650V 20A LPTL Product overview: SCS320AJTLL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS320AJTLL can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers SIC SBD 650V 20A 125W TO-263AB (LPTL)
DIODE SIL CARBIDE 650V 20A LPTL
DIODE SIL CARBIDE 650V 20A LPTL
SIC SCHOTTKY DIODE, 650V, 20A, TO-263AB; Product Range:-; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1091909-SCS320AJTLL | SCS320AJTLLDKR-ND | 280-SCS320AJTLL | SCS320AJTLL | SCS320AJTLL | SCS320AJTLL | 81AC5487 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 650V 20A Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 650V, 20A, To-263Ab; Product Range Rohm |
| Package | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263AB-4 | TO-263AB | |||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | ||||
| trr | 0.0 ns | 0.0 ns | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |