DIODE SIL CARB 650V 15A TO220FM Product overview: SCS315AMC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS315AMC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1091908-SCS315AMC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 15A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 15 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 75 µA @ 650 V
Capacitance @ Vr, F: 750pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220FM
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Base Product Number: SCS315
Diode Silicon Carbide Schottky 650V 15A (DC) Through Hole TO-220FM
Schottky Diodes & Rectifiers SIC SBD 650V 15A 39W TO-220FM
DIODE SIL CARB 650V 15A TO220FM
SIC SCHOTTKY DIODE, 650V, 15A, TO-220FM; Product Range:-; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-SCS315AMC | 1091908-SCS315AMC | SCS315AMC-ND | SCS315AMC | SCS315AMC | 81AC5485 |
| Product Name | 650V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 650V, 15A, To-220Fm; Product Range Rohm |
| Package | Tube | TO-220; TO-220-2 Full Pack | TO-220FM-2 | TO-220 | TO-220FM | |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |