Win Source Part Number: 1282195-SCS315AJTLL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 15A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 15 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 75 µA @ 650 V
Capacitance @ Vr, F: 750pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: LPTL
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: SCS315AJTLLTR,SCS315
Base Product Number: SCS315
Diode Silicon Carbide Schottky 650V 15A (DC) Surface Mount LPTL
Diode Silicon Carbide Schottky 650V 15A (DC) Surface Mount LPTL
DIODE SIL CARBIDE 650V 15A LPTL Product overview: SCS315AJTLL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS315AJTLL can be used for catalog matching and distributor lookup.
SIC SCHOTTKY DIODE, 650V, 15A, TO-263AB; Product Range:-; Diode Configuration:Single
Schottky Diodes & Rectifiers SIC SBD 650V 15A 100W TO-263AB (LPTL)
DIODE SIL CARBIDE 650V 15A LPTL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1282195-SCS315AJTLL | SCS315AJTLLTR-ND | 280-SCS315AJTLL | 81AC5484 | SCS315AJTLL | SCS315AJTLL |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 650V 15A Diode and Rectifier | Sic Schottky Diode, 650V, 15A, To-263Ab; Product Range Rohm | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263AB | TO-263AB-4 | ||
| VF | 1.5 volts | 1.5 volts | ||||
| trr | 0.0 ns |