Win Source Part Number: 1014561-SCS312AMC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 12A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 12 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 60 µA @ 650 V
Capacitance @ Vr, F: 600pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220FM
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Base Product Number: SCS312
DIODE SIL CARB 650V 12A TO220FM Product overview: SCS312AMC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS312AMC can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 12A (DC) Through Hole TO-220FM
Schottky Diodes & Rectifiers SIC SBD 650V 12A 36W TO-220FM
DIODE SIL CARB 650V 12A TO220FM
SIC SCHOTTKY DIODE, 650V, 12A, TO-220FM; Product Range:-; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1014561-SCS312AMC | 280-SCS312AMC | SCS312AMC-ND | SCS312AMC | SCS312AMC | 81AC5482 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 650V 12A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 650V, 12A, To-220Fm; Product Range Rohm |
| Package | TO-220; TO-220-2 Full Pack | Tube | TO-220FM-2 | TO-220 | TO-220FM | |
| VF | 1.5 volts | 1.5 volts | ||||
| trr | 0.0 ns |