DIODE SIL CARBIDE 650V 12A LPTL Product overview: SCS312AJTLL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS312AJTLL can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 12A (DC) Surface Mount LPTL
Diode Silicon Carbide Schottky 650V 12A (DC) Surface Mount LPTL
Win Source Part Number: 1282194-SCS312AJTLL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 12A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 12 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 60 µA @ 650 V
Capacitance @ Vr, F: 600pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: LPTL
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: SCS312AJTLLCT,SCS312
Base Product Number: SCS312
DIODE SIL CARBIDE 650V 12A LPTL
Schottky Diodes & Rectifiers SIC SBD 650V 12A 88W TO-263AB (LPTL)
SIC SCHOTTKY DIODE, 650V, 12A, TO-263AB; Product Range:-; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-SCS312AJTLL | SCS312AJTLLCT-ND | 1282194-SCS312AJTLL | SCS312AJTLL | SCS312AJTLL | 81AC5481 |
| Product Name | 650V 12A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Sic Schottky Diode, 650V, 12A, To-263Ab; Product Range Rohm |
| Package | Tape & Reel (TR) | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB-4 | TO-263AB | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |