Win Source Part Number: 1282189-SCS310APC9
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 10A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 10 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 50 µA @ 650 V
Capacitance @ Vr, F: 500pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Base Product Number: SCS310
DIODE SILICON CARBIDE 650V 10A Product overview: SCS310APC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS310APC9 can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 10A (DC) Through Hole
DIODE SILICON CARBIDE 650V 10A
SIC SCHOTTKY DIODE, 650V, 10A, TO-220ACP; Product Range:-; Diode Configuration:Single
Schottky Diodes & Rectifiers 3rd Gen SiC Schottky Br. Diode 650V 10A
DIODE SILICON CARBIDE 650V 10A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Diodes |
| Product Number | 1282189-SCS310APC9 | 280-SCS310APC9 | SCS310APC9-ND | SCS310APC9 | 13AC0768 | SCS310APC9 | SCS310APC9 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 650V 10A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 650V, 10A, To-220Acp; Product Range Rohm | Schottky Diodes & Rectifiers | Single Diodes |
| Package | TO-220; TO-220-2 | Tube | TO-220ACP | TO-220ACP-2 | |||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | ||||
| trr | 0.0 ns | 0.0 ns | |||||
| Tj | 175 C (347 F) | -55 C (-67 F) | 175 C (347 F) |