Diode Silicon Carbide Schottky 650V 10A (DC) Through Hole TO-220FM
DIODE SIL CARB 650V 10A TO220FM Product overview: SCS310AMC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS310AMC can be used for catalog matching and distributor lookup.
Win Source Part Number: 984642-SCS310AMC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 10A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 10 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 50 µA @ 650 V
Capacitance @ Vr, F: 500pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220FM
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Base Product Number: SCS310
Schottky Diodes & Rectifiers 650V;10A;34W SiC SBD TO-220FM
SIC SCHOTTKY DIODE, 650V, 10A, TO-220FM; Product Range:-; Diode Configuration:Single
DIODE SIL CARB 650V 10A TO220FM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SCS310AMC-ND | 280-SCS310AMC | 984642-SCS310AMC | SCS310AMC | 81AC5479 | SCS310AMC |
| Product Name | Single Diodes | 650V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Sic Schottky Diode, 650V, 10A, To-220Fm; Product Range Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |||
| Package | Tube | TO-220; TO-220-2 Full Pack | TO-220FM-2 | TO-220FM | TO-220 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Configuration | Single | |||||
| VF | 1.5 volts | 1.5 volts |