DIODE SILICON CARBIDE 650V 8A Product overview: SCS308APC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS308APC9 can be used for catalog matching and distributor lookup.
Win Source Part Number: 984641-SCS308APC9
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 8A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 8 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 40 µA @ 650 V
Capacitance @ Vr, F: 400pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Base Product Number: SCS308
Diode Silicon Carbide Schottky 650V 8A (DC) Through Hole
SIC SCHOTTKY DIODE, 650V, 8A, TO-220ACP; Product Range:-; Diode Configuration:Single
DIODE SILICON CARBIDE 650V 8A
Schottky Diodes & Rectifiers 3rd Gen SiC Schottky Br. Diode 650V 8A
DIODE SILICON CARBIDE 650V 8A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Diodes |
| Product Number | 280-SCS308APC9 | 984641-SCS308APC9 | SCS308APC9-ND | 13AC0767 | SCS308APC9 | SCS308APC9 | SCS308APC9 |
| Product Name | 650V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Sic Schottky Diode, 650V, 8A, To-220Acp; Product Range Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Package | Tube | TO-220; TO-220-2 | TO-220ACP | TO-220ACP-2 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | 175 C (347 F) | 175 C (347 F) | ||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts |